CA-BAYONET
CIRCULAR CONNECTOR, RCPT, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101J24-12PB | 98J7863 |
| Product Name | Circular Connector, Rcpt, 24-12, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |