ITT Cannon Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon CA3101F36-15SB

Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F36-15SB - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 SKT RECP

CAB 35C 35#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon - 70K7881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon
70K7881
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon 70K7881
CIRCULAR CONNECTOR, RCPT, 36-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F36-15SB 70K7881
Product Name Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details