ITT Cannon Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon CA3101F36-15PB

Description
CB 35C 35#16 PIN RECP
Request a Quote Datasheet
Description
CB 35C 35#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F36-15PB - PEI-Genesis
Philadelphia, PA, United States
CB 35C 35#16 PIN RECP

CB 35C 35#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon - 11M1077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon
11M1077
Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon 11M1077
CIRCULAR CONNECTOR, RCPT, 36-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 36-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F36-15PB 11M1077
Product Name Circular Connector, Rcpt, 36-15, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers