ITT Cannon Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon CA3101F24-5PBF80F0

Description
CAB 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
CAB 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F24-5PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 16C 16#16 PIN RECP

CAB 16C 16#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon - 98J7788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon
98J7788
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon 98J7788
CIRCULAR CONNECTOR, RCPT, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-5 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F24-5PBF80F0 98J7788
Product Name Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details