ITT Cannon Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon CA3101F24-5PB

Description
CA3101F24-5PB
Request a Quote Datasheet
Description
CA3101F24-5PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F24-5PB - PEI-Genesis
Philadelphia, PA, United States
CA3101F24-5PB

CA3101F24-5PB

Buy Now
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon - 98J7787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon
98J7787
Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon 98J7787
CIRCULAR CONNECTOR, RCPT, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F24-5PB 98J7787
Product Name Circular Connector, Rcpt, 24-5, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers