ITT Cannon Circular Connector, Rcpt, 24-10, Cable; Product Range Itt Cannon CA3101F24-10PB

Description
CAB 7C 7#8 SKT RECP LINE
Request a Quote Datasheet
Description
CAB 7C 7#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F24-10PB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 SKT RECP LINE

CAB 7C 7#8 SKT RECP LINE

Buy Now
Circular Connector, Rcpt, 24-10, Cable; Product Range Itt Cannon - 96W4195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Cable; Product Range Itt Cannon
96W4195
Circular Connector, Rcpt, 24-10, Cable; Product Range Itt Cannon 96W4195
CIRCULAR CONNECTOR, RCPT, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F24-10PB 96W4195
Product Name Circular Connector, Rcpt, 24-10, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7821C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details