The Circular Connector, Plug, 18-8, from the CA Bayonet series by Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 18 and accommodates a contact arrangement of 18-8, with one contact size 12 and seven contacts size 16. The connector utilizes solder cup contact types and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating. This connector is rated for a contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 3 mΩ for size 25/12. The operating voltage must comply with DIN VDE part 410 for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is rated for ambient temperatures from -55°C to +125°C and offers IP67 and IP68 protection, ensuring resistance to water and dust ingress. It can withstand 500 hours of salt spray exposure and supports a minimum of 500 mating cycles. The connector's design includes features for contact retention and specified coupling torque for secure connections.
CB 8C 7#16 1#12 PIN RECP LINE
CIRCULAR CONNECTOR, PLUG, 18-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101F18-8PB | 98J7688 |
| Product Name | Circular Connector, Plug, 18-8, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |