ITT Cannon Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon CA3101F18-3PBF80

Description
CB 2C 2#12 PIN RECP LINE
Request a Quote Datasheet
Description
CB 2C 2#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101F18-3PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#12 PIN RECP LINE

CB 2C 2#12 PIN RECP LINE

Buy Now
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon - 98J7681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
98J7681
Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon 98J7681
CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-3, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101F18-3PBF80 98J7681
Product Name Circular Connector, Plug, 18-3, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details