ITT Cannon
Cb 2C 2#12 Pin Recp Line Itt Cannon
CA3101F16-11PB
Description
CB 2C 2#12 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 2C 2#12 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 2C 2#12 Pin Recp Line Itt Cannon
10AC5975
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101F16-11PB |
10AC5975 |
|
Product Name
|
|
Cb 2C 2#12 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers