ITT Cannon Circular Connector, Rcpt, 22-14, Cable; Product Range Itt Cannon CA3101ER22-14S

Description
CIRCULAR CONNECTOR, RCPT, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-14, Cable; Product Range Itt Cannon - 12AC9494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Cable; Product Range Itt Cannon
12AC9494
Circular Connector, Rcpt, 22-14, Cable; Product Range Itt Cannon 12AC9494
CIRCULAR CONNECTOR, RCPT, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, CABLE; Product Range:CA Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 19, Socket, Crimp, Cable Mount Itt Cannon - 86H6631 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 19, Socket, Crimp, Cable Mount Itt Cannon
86H6631
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 19, Socket, Crimp, Cable Mount Itt Cannon 86H6631
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 19, Socket, Crimp, Cable Mount

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 19, Socket, Crimp, Cable Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 12AC9494 86H6631
Product Name Circular Connector, Rcpt, 22-14, Cable; Product Range Itt Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 19, Socket, Crimp, Cable Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details