ITT CANNON
CA3101E36A35PB -- CAB 8C 4#16 4#0 PIN RECP ITT CANNON
ITT Cannon
Cab 8C 4#16 4#0 Pin Recp Itt Cannon
CA3101E36A35PB
Description
CAB 8C 4#16 4#0 PIN RECP
Description
CAB 8C 4#16 4#0 PIN RECP
Suppliers
Cab 8C 4#16 4#0 Pin Recp Itt Cannon
26Y2462
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
26Y2462 |
|
Product Name
|
Cab 8C 4#16 4#0 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry
Straight
Voltage Rating
350 volts
View Details