ITT Cannon Circular Connector, Plug, 36-5, Cable; Product Range Itt Cannon CA3101E36-5SB01

Description
CAB 4c 4#0 SKT RECP LINE
Request a Quote Datasheet
Description
CAB 4c 4#0 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E36-5SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 4c 4#0 SKT RECP LINE

CAB 4c 4#0 SKT RECP LINE

Buy Now
Circular Connector, Plug, 36-5, Cable; Product Range Itt Cannon - 98J7550 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-5, Cable; Product Range Itt Cannon
98J7550
Circular Connector, Plug, 36-5, Cable; Product Range Itt Cannon 98J7550
CIRCULAR CONNECTOR, PLUG, 36-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E36-5SB01 98J7550
Product Name Circular Connector, Plug, 36-5, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details