ITT Cannon Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon CA3101E36-10SXBF80

Description
CAB 48C 48#16 SKT RECP LINE
Request a Quote Datasheet
Description
CAB 48C 48#16 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E36-10SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 48C 48#16 SKT RECP LINE

CAB 48C 48#16 SKT RECP LINE

Buy Now
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon - 98J7528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon
98J7528
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon 98J7528
CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E36-10SXBF80 98J7528
Product Name Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details