ITT Cannon Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon CA3101E36-10PZBF80A176

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 36-10, Cable, part number CA3101E36-10PZBF80A176, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and is configured as a cable connecting plug with a shell size of 36. The connector accommodates 48 contacts of size 16, utilizing AWG crimp contact type with gold plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 8 A at 20°C. It is rated for a test voltage of 2000 Vrms and exhibits an insulator resistance greater than 1000 MΩ. The connector is designed to meet IP67 and IP68 standards, ensuring protection against dust and water ingress under specified conditions. Constructed from aluminum alloy with olive drab chromate plating, it is built for durability and resistance to environmental factors, including 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles, making it suitable for applications requiring frequent connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 36-10, Cable, part number CA3101E36-10PZBF80A176, is designed for robust applications requiring a reliable connection. It features a bayonet coupling mechanism and is configured as a cable connecting plug with a shell size of 36. The connector accommodates 48 contacts of size 16, utilizing AWG crimp contact type with gold plating for enhanced conductivity. This connector operates effectively within a temperature range of -55°C to +125°C and has a contact rating of 8 A at 20°C. It is rated for a test voltage of 2000 Vrms and exhibits an insulator resistance greater than 1000 MΩ. The connector is designed to meet IP67 and IP68 standards, ensuring protection against dust and water ingress under specified conditions. Constructed from aluminum alloy with olive drab chromate plating, it is built for durability and resistance to environmental factors, including 500 hours of salt spray resistance. The connector supports a minimum of 500 mating cycles, making it suitable for applications requiring frequent connections.

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon - 98J7517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon
98J7517
Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon 98J7517
CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 36-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E36-10PZBF80A176 98J7517
Product Name Circular Connector, Plug, 36-10, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details