The Circular Connector, Plug, 32-9, Cable from the CA Bayonet series by Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 32 and a contact arrangement of 32-9, accommodating 12 contacts of size 16 and 2 contacts of size 4. The connector utilizes solder cup contact types with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact rating of 41 A for size 25/12 contacts and 135 A for size 160/4 contacts, with low contact resistance values of 3 mΩ and 0.5 mΩ, respectively. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand harsh environments, featuring IP67 and IP68 ratings for water and dust resistance. The shell is made from aluminum alloy with olive drab chromate plating, providing durability and corrosion resistance. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 19 Nm maximum for closing. This product is suitable for applications requiring robust and reliable connections in challenging conditions.
CIRCULAR CONNECTOR, PLUG, 32-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J7481 |
| Product Name | Circular Connector, Plug, 32-9, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |