ITT Cannon Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon CA3101E32-1PB

Description
CAB 5C 3#12 2#0 PIN RECP
Request a Quote Datasheet
Description
CAB 5C 3#12 2#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E32-1PB - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#0 PIN RECP

CAB 5C 3#12 2#0 PIN RECP

Buy Now
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon - 98J7421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
98J7421
Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon 98J7421
CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E32-1PB 98J7421
Product Name Circular Connector, Plug, 32-1, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details