ITT Cannon Circular Connector, Rcpt, 28-51, Cable; Product Range Itt Cannon CA3101E28-51PB

Description
CAB 12C 12#12 PIN RECP
Request a Quote Datasheet
Description
CAB 12C 12#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E28-51PB - PEI-Genesis
Philadelphia, PA, United States
CAB 12C 12#12 PIN RECP

CAB 12C 12#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-51, Cable; Product Range Itt Cannon - 98J7391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-51, Cable; Product Range Itt Cannon
98J7391
Circular Connector, Rcpt, 28-51, Cable; Product Range Itt Cannon 98J7391
CIRCULAR CONNECTOR, RCPT, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-51, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-51PB 98J7391
Product Name Circular Connector, Rcpt, 28-51, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1257-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers