ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3101E28-15SBF80A176-G9

Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 35C 35#16 SKT RECP

CAB 35C 35#16 SKT RECP

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 08N3781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
08N3781
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 08N3781
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-15SBF80A176-G9 08N3781
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details