ITT Cannon Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon CA3101E28-15PWBF80F0

Description
CA-BAYONET 35#16
Request a Quote Datasheet
Description
CA-BAYONET 35#16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E28-15PWBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET 35#16

CA-BAYONET 35#16

Buy Now
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon - 98J7308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
98J7308
Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon 98J7308
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-15 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-15 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-15PWBF80F0 98J7308
Product Name Circular Connector, Plug, 28-15, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details