ITT Cannon Circular Connector, Plug, 28-13, Cable; Product Range Itt Cannon CA3101E28-13PB

Description
CB 26C 26#16 PIN RECP LINE
Request a Quote Datasheet
Description
CB 26C 26#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E28-13PB - PEI-Genesis
Philadelphia, PA, United States
CB 26C 26#16 PIN RECP LINE

CB 26C 26#16 PIN RECP LINE

Buy Now
Circular Connector, Plug, 28-13, Cable; Product Range Itt Cannon - 95K3058 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-13, Cable; Product Range Itt Cannon
95K3058
Circular Connector, Plug, 28-13, Cable; Product Range Itt Cannon 95K3058
CIRCULAR CONNECTOR, PLUG, 28-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-13, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-13PB 95K3058
Product Name Circular Connector, Plug, 28-13, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers