The Circular Connector, Plug, 28-12, Cable from the CA Bayonet series by Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 28 and accommodates 26 contacts of size 15, utilizing metric crimp contact types. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, and can withstand 500 hours of salt spray exposure. The operating temperature range is from -55°C to +125°C. With a minimum of 500 mating cycles and a coupling torque specification of 17 Nm maximum for closing, this connector is designed for reliable performance in various applications. The insulator material provides high resistance, exceeding 1000 MΩ, and the connector can handle test voltages up to 2000 Vrms.
CAB 26C 26#16 SKT RECP LINE
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E28-12SB01 | 98J7291 |
| Product Name | Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |