The Circular Connector, Plug, 28-12, Cable from the CA Bayonet series by Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 28 and accommodates a contact arrangement of 28-12, with a total of 26 contacts of size 16. The connector utilizes AWG crimp contact types and is rated for a maximum current of 22 A at +20 °C, with a contact resistance of 6 mΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. The operating temperature range is from -55°C to +125°C, and it can withstand a test voltage of 2000 Vrms. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. It is designed for use with wire sizes AWG 18/16 and requires a wire stripping length of 6.2 mm. Overall, this connector is suitable for applications requiring reliable performance in demanding environments.
CAB 26C 26#16 PIN RECP LINE
CIRCULAR CONNECTOR, PLUG, 28-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E28-12PBF80 | 85C0735 |
| Product Name | Circular Connector, Plug, 28-12, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |