The Circular Connector, part number CA3101E28-11PYB, is designed for cable mounting and features a bayonet coupling mechanism. It has a shell size of 28 and a contact arrangement of 28-11, accommodating a total of 22 contacts. The connector utilizes solder cup contact types with hard silver plating, ensuring reliable electrical connections. It is rated for a maximum current of 22 A at +20 °C for size 15 contacts and 41 A for size 25 contacts, with low contact resistance values of 6 mΩ and 3 mΩ, respectively. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and corrosion resistance. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and meets IP67 and IP68 standards for water and dust resistance. The connector supports a minimum of 500 mating cycles and has a test voltage of 2000 Vrms. The insulator material exhibits high resistance, exceeding 1000 MΩ, ensuring reliable performance in various applications.
CB 22C 4#12 18#16 PIN RECP LIN
CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E28-11PYB | 15P8747 |
| Product Name | Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |