ITT Cannon Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon CA3101E28-11PBF80F97

Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet
Description
CB 22C 4#12 18#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E28-11PBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN PLUG

CB 22C 4#12 18#16 PIN PLUG

Buy Now
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon - 55T1842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon
55T1842
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon 55T1842
CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-11PBF80F97 55T1842
Product Name Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details