ITT Cannon Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon CA3101E28-11PBF80

Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet
Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E28-11PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 18#16 4#12 PIN RECP

CAB 22C 18#16 4#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon - 98J7273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon
98J7273
Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon 98J7273
CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E28-11PBF80 98J7273
Product Name Circular Connector, Rcpt, 28-11, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details
Quick coupling plug - NPHS-S6-M-G38F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details