ITT Cannon Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon CA3101E24-9PB

Description
CAB 2C 2#4 PIN RECP LINE
Request a Quote Datasheet
Description
CAB 2C 2#4 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-9PB - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 PIN RECP LINE

CAB 2C 2#4 PIN RECP LINE

Buy Now
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon - 30K8135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
30K8135
Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon 30K8135
CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-9, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-9PB 30K8135
Product Name Circular Connector, Plug, 24-9, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details