The Circular Connector, Plug, 24-5, Cable from the CA Bayonet series by Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 24 and accommodates a contact arrangement of 24-5, with a total of 16 contacts of size 16. The connector utilizes AWG crimp contact types and is rated for a maximum contact rating of 22 A at +20 °C. The connector's shell is made from aluminum alloy with a zinc cobalt black plating, providing durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and exposure to dust. The operating temperature range is from -55°C to +125°C, making it suitable for various applications. With a test voltage of 2000 Vrms and an insulator resistance exceeding 1000 MΩ, this connector is designed for reliable performance in demanding conditions. It supports a minimum of 500 mating cycles and has a coupling torque specification of 14 Nm maximum for closing. The connector is RoHS compliant, ensuring it meets environmental standards.
CAB 16C 16#16 SKT RECP
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E24-5SBF80A176A232 | 98J7251 |
| Product Name | Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |