The Circular Connector, Plug, 24-5, Cable, part number CA3101E24-5PBF80, from Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 24 and accommodates a contact arrangement of 24-5, with a total of 16 contacts of size 16. The connector utilizes AWG crimp contact types and is rated for a maximum contact current of 22 A at 20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55 °C to +125 °C and meets IP67 and IP68 standards for ingress protection. The insulator material provides high insulation resistance exceeding 1000 MΩ, and the connector can withstand a test voltage of 2000 Vrms. With a minimum of 500 mating cycles and a salt spray resistance of 500 hours, this connector is suitable for demanding applications. The design includes features such as a coupling torque specification and contact retention force, making it a reliable choice for engineers seeking robust connectivity solutions.
CAB 16C 16#16 PIN RECP
CIRCULAR CONNECTOR, PLUG, 24-5, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E24-5PBF80 | 85C0744 |
| Product Name | Circular Connector, Plug, 24-5, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |