ITT Cannon Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon CA3101E24-2PWBF80

Description
CAB 7C 7#12 PIN RECP
Request a Quote Datasheet
Description
CAB 7C 7#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-2PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 PIN RECP

CAB 7C 7#12 PIN RECP

Buy Now
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon - 30K8090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
30K8090
Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon 30K8090
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-2PWBF80 30K8090
Product Name Circular Connector, Plug, 24-2, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details