ITT Cannon Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon CA3101E24-28SBF80A176-G9

Description
CAB 24C 24#16 SKT RECP
Request a Quote Datasheet
Description
CAB 24C 24#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 24C 24#16 SKT RECP

CAB 24C 24#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon - 08N3780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
08N3780
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon 08N3780
CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-28SBF80A176-G9 08N3780
Product Name Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details