ITT Cannon Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon CA3101E24-28PBF42

Description
CAB 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
CAB 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-28PBF42 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN RECP

CAB 24C 24#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon - 98J7244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
98J7244
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon 98J7244
CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-28PBF42 98J7244
Product Name Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF018 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details