ITT Cannon Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon CA3101E24-28PB06

Description
CAB 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
CAB 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-28PB06 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN RECP

CAB 24C 24#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon - 30K8108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
30K8108
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon 30K8108
CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-28PB06 30K8108
Product Name Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HARSH MRD - MRDAP03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details