ITT Cannon Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon CA3101E24-28PB02

Description
CAB 24C 24#16 PIN RECP LINE
Request a Quote Datasheet
Description
CAB 24C 24#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-28PB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 24C 24#16 PIN RECP LINE

CAB 24C 24#16 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon - 30K8106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
30K8106
Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon 30K8106
CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-28PB02 30K8106
Product Name Circular Connector, Rcpt, 24-28, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Standard Circular Connectors - 1-2823445-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Coaxial Adapters - NABZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details