ITT Cannon Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon CA3101E24-24SXBF80

Description
CANCA3101E24-24SXBF8 0
Request a Quote Datasheet
Description
CANCA3101E24-24SXBF8 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-24SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CANCA3101E24-24SXBF8 0

CANCA3101E24-24SXBF80

Buy Now
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon - 24K8830 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon
24K8830
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon 24K8830
CIRCULAR CONNECTOR, PLUG, 24-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-24SXBF80 24K8830
Product Name Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers