The CA3101E24-22PBF80 is a circular connector plug designed for cable mounting, featuring a bayonet coupling mechanism. It has a shell size of 24 and accommodates a contact arrangement of 24-22, with four size 8 crimp contacts. The connector is rated for a maximum contact current of 74 A at 20 °C and has a contact resistance of 1 mΩ. It is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. This connector is suitable for use in temperatures ranging from -55 °C to +125 °C and meets IP67 and IP68 standards for water and dust resistance. It can withstand a test voltage of 2500 Vrms and has an insulator resistance exceeding 1000 MΩ. The connector is designed for a minimum of 500 mating cycles and offers a coupling torque of 14 Nm maximum for closing and 0.8 Nm minimum for opening. The materials used include CR-elastomer for the insulator and grommet, and copper alloy for the contacts.
CAB 4C 4#8 PIN RECP
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E24-22PBF80 | 30K8097 |
| Product Name | Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |