ITT Cannon Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon CA3101E24-20PB

Description
CAB 11C 9#16 2#12 PIN RECP
Request a Quote Datasheet
Description
CAB 11C 9#16 2#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-20PB - PEI-Genesis
Philadelphia, PA, United States
CAB 11C 9#16 2#12 PIN RECP

CAB 11C 9#16 2#12 PIN RECP

Buy Now
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon - 30K8094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
30K8094
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon 30K8094
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-20PB 30K8094
Product Name Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers