The Circular Connector, Plug, 24-10, Cable, part number CA3101E24-10PBA232, is designed for robust applications requiring a bayonet coupling mechanism. It features a shell size of 24 and a contact arrangement of 24-10, accommodating seven size 8 solder cup contacts. The connector is rated for a maximum contact current of 74 A at +20 °C and has a contact resistance of 1 mΩ. Constructed from aluminum alloy with a zinc cobalt black plating, this connector is built to withstand harsh environments, offering IP67 and IP68 ratings for water and dust resistance. It operates effectively within a temperature range of -55°C to +125°C and has a high insulator resistance exceeding 1000 MΩ. The connector supports a test voltage of 2000 Vrms and is resistant to salt spray for up to 200 hours. With a minimum of 500 mating cycles and a coupling torque specification of 14 Nm maximum for closing, this connector is suitable for applications requiring durability and reliability. The design includes features such as a clamp and bushing endbell style, ensuring secure cable connections.
CAB 7C 7#8 PIN RECP INLNE
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E24-10PBA232 | 24K8821 |
| Product Name | Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon | |
| Gender | Female / Jack |