ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3101E24-10PB

Description
CAB 7C 7#8 PIN RECP
Request a Quote Datasheet
Description
CAB 7C 7#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E24-10PB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN RECP

CAB 7C 7#8 PIN RECP

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 30K8074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
30K8074
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 30K8074
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E24-10PB 30K8074
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details