ITT Cannon Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon CA3101E22-7SB

Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon - 34K1688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon
34K1688
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon 34K1688
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K1688
Product Name Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-2156-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers