ITT CANNON
CA3101E22-7PBF80 -- CAB 1C 1#0 PIN RECP ITT CANNON
ITT Cannon
Cab 1C 1#0 Pin Recp Itt Cannon
CA3101E22-7PBF80
Description
CAB 1C 1#0 PIN RECP
Description
CAB 1C 1#0 PIN RECP
Suppliers
Cab 1C 1#0 Pin Recp Itt Cannon
60M4129
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60M4129 |
|
Product Name
|
Cab 1C 1#0 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details