ITT Cannon Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon CA3101E22-2SB

Description
CB 3C 3#8 SKT RECP LINE
Request a Quote Datasheet
Description
CB 3C 3#8 SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E22-2SB - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 SKT RECP LINE

CB 3C 3#8 SKT RECP LINE

Buy Now
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon - 49K1650 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
49K1650
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon 49K1650
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E22-2SB 49K1650
Product Name Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details