ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3101E22-22PB15

Description
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 87P3697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
87P3697
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 87P3697
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P3697
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers