The Circular Connector, Plug, 22-14, Cable from the CA Bayonet series by Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 22 and accommodates a contact arrangement of 22-14, with a total of 19 contacts of size 16. The connector utilizes AWG crimp contact type and is delivered without contacts included. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for environmental protection. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. Additional specifications include a coupling torque of 11 Nm maximum for closing and a contact retention force of 35 N. The connector is designed to withstand 500 hours of salt spray resistance, making it suitable for harsh environments.
CA-BAYONET
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3101E22-14SBF80F0 | 34K1662 |
| Product Name | Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |