ITT Cannon
Er 1C 1#0 Pin Recp Itt Cannon
CA3101E20-2PF80F0
Description
ER 1C 1#0 PIN RECP INLNE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 1C 1#0 PIN RECP INLNE
Request a Quote
Email Supplier
Suppliers
Er 1C 1#0 Pin Recp Itt Cannon
21M9580
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101E20-2PF80F0 |
21M9580 |
|
Product Name
|
|
Er 1C 1#0 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers