ITT Cannon Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon CA3101E20-27PBF80F42

Description
CB 14C 14#16 PIN RECP LINE
Request a Quote Datasheet
Description
CB 14C 14#16 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E20-27PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 PIN RECP LINE

CB 14C 14#16 PIN RECP LINE

Buy Now
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon - 98J7047 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
98J7047
Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon 98J7047
CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E20-27PBF80F42 98J7047
Product Name Circular Connector, Plug, 20-27, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4103 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details