ITT Cannon Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon CA3101E20-23SBF80F42

Description
CB 2C 2#8 SKT RECP LINE
Request a Quote
Description
CB 2C 2#8 SKT RECP LINE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CA3101E20-23SBF80F42 is a circular connector plug designed for cable mounting, featuring a bayonet coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-23, with two size 8 crimp contacts. The connector is rated for a maximum contact current of 74 A at 20 °C and has a contact resistance of 1 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. The operating temperature range is from -55 °C to +125 °C. The connector supports a minimum of 500 mating cycles and features a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening.

Datasheet Summary
Powered by GS/AI

The CA3101E20-23SBF80F42 is a circular connector plug designed for cable mounting, featuring a bayonet coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-23, with two size 8 crimp contacts. The connector is rated for a maximum contact current of 74 A at 20 °C and has a contact resistance of 1 mΩ. It operates effectively at voltages up to 50V, provided it complies with relevant standards, and has an insulator resistance exceeding 1000 MΩ. This connector is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium, ensuring durability and resistance to environmental factors. It is rated for IP67 and IP68 protection, making it suitable for harsh conditions, including exposure to salt spray for up to 500 hours. The operating temperature range is from -55 °C to +125 °C. The connector supports a minimum of 500 mating cycles and features a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E20-23SBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#8 SKT RECP LINE

CB 2C 2#8 SKT RECP LINE

Buy Now
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon - 55T1839 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
55T1839
Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon 55T1839
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E20-23SBF80F42 55T1839
Product Name Circular Connector, Plug, 20-23, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data