ITT Cannon Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon CA3101E18-4SB15

Description
CAB 4C 4#16 SKT RECP
Request a Quote Datasheet
Description
CAB 4C 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E18-4SB15 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#16 SKT RECP

CAB 4C 4#16 SKT RECP

Buy Now
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon - 19X3368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
19X3368
Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon 19X3368
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E18-4SB15 19X3368
Product Name Circular Connector, Plug, 18-4, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 40.205-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2000-2141-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers