ITT Cannon
Cb 4C 4#16 Pin Recp Line Itt Cannon
CA3101E18-4PXBF80
Description
CB 4C 4#16 PIN RECP LINE
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#16 PIN RECP LINE
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#16 Pin Recp Line Itt Cannon
98J6943
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3101E18-4PXBF80 |
98J6943 |
|
Product Name
|
|
Cb 4C 4#16 Pin Recp Line Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details