ITT Cannon Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon CA3101E18-1SBF80

Description
CAB 10C 10#16 SKT RECP
Request a Quote
Description
CAB 10C 10#16 SKT RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-1, Cable, part number CA3101E18-1SBF80 from Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 18 and accommodates a contact arrangement of 18-1 with 10 contacts of size 16. The connector utilizes AWG crimp contact type with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 1050 Vrms. It is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. Constructed from aluminum alloy with olive drab chromate plating, this connector is built for durability, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and has a coupling torque specification of 8 Nm maximum for closing. The connector's design and materials make it suitable for various demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 18-1, Cable, part number CA3101E18-1SBF80 from Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 18 and accommodates a contact arrangement of 18-1 with 10 contacts of size 16. The connector utilizes AWG crimp contact type with hard silver plating, ensuring reliable electrical connections. This connector is rated for a maximum contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. It is suitable for operating voltages above 50V when used in accordance with relevant standards. The insulator resistance exceeds 1000 MΩ, and the connector can withstand a test voltage of 1050 Vrms. It is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. Constructed from aluminum alloy with olive drab chromate plating, this connector is built for durability, including 500 hours of salt spray resistance. It supports a minimum of 500 mating cycles and has a coupling torque specification of 8 Nm maximum for closing. The connector's design and materials make it suitable for various demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3101E18-1SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 10C 10#16 SKT RECP

CAB 10C 10#16 SKT RECP

Buy Now
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon - 49K1623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
49K1623
Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon 49K1623
CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3101E18-1SBF80 49K1623
Product Name Circular Connector, Plug, 18-1, Cable; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers