ITT Cannon Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon CA3101E16S-8SB

Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16S-8, Cable (part number CA3101E16S-8SB) from Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 16S and accommodates a contact arrangement of 16S-8 with five solder cup contacts. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 2000 Vrms and offers high insulator resistance exceeding 1000 MΩ. This connector is suitable for a wide temperature range from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator is constructed from CR-Elastomere. The connector also features a coupling torque specification of 5.5 Nm maximum for closing and 0.46 Nm minimum for opening.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 16S-8, Cable (part number CA3101E16S-8SB) from Itt Cannon features a bayonet coupling mechanism and is designed for cable mounting. It has a shell size of 16S and accommodates a contact arrangement of 16S-8 with five solder cup contacts. The connector is rated for a maximum current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively at voltages up to 2000 Vrms and offers high insulator resistance exceeding 1000 MΩ. This connector is suitable for a wide temperature range from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. It can withstand 500 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator is constructed from CR-Elastomere. The connector also features a coupling torque specification of 5.5 Nm maximum for closing and 0.46 Nm minimum for opening.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon - 24K8804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
24K8804
Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon 24K8804
CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24K8804
Product Name Circular Connector, Plug, 16S-8, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details